TE Connectivity Crgh0805 1% 374K 0.33W Neohm - Te Connectivity CRGH0805F374K

Description
CRGH0805 1% 374K 0.33W
Description
CRGH0805 1% 374K 0.33W

Suppliers

Company
Product
Description
Supplier Links
Crgh0805 1% 374K 0.33W Neohm - Te Connectivity - 94X6097 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0805 1% 374K 0.33W Neohm - Te Connectivity
94X6097
Crgh0805 1% 374K 0.33W Neohm - Te Connectivity 94X6097
CRGH0805 1% 374K 0.33W

CRGH0805 1% 374K 0.33W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X6097
Product Name Crgh0805 1% 374K 0.33W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Bulkhead Jack - 111071 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details