CRGH0805F36K5 -- CRGH0805 1% 36K5 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 36K5 0.33W Neohm - Te Connectivity
CRGH0805F36K5
Description
CRGH0805 1% 36K5 0.33W
Description
CRGH0805 1% 36K5 0.33W
Suppliers
Crgh0805 1% 36K5 0.33W Neohm - Te Connectivity
94X6091
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6091 |
|
Product Name
|
Crgh0805 1% 36K5 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details