TE Connectivity Chip Resistor - Surface Mount CRGH0805F34K

Description
34 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
34 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH0805F34K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH0805F34K-ND
Chip Resistor - Surface Mount CRGH0805F34K-ND
34 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

34 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CRGH0805F34K-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1623506-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details