TE Connectivity Chip Resistor - Surface Mount CRGH0805F33R

Description
RES 33 OHM 1% 1/3W 0805
Request a Quote Datasheet
Description
RES 33 OHM 1% 1/3W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0805F33RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0805F33RTR-ND
Chip Resistor - Surface Mount 1712-CRGH0805F33RTR-ND
RES 33 OHM 1% 1/3W 0805

RES 33 OHM 1% 1/3W 0805

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 33 Ohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity - 95W7122 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 33 Ohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity
95W7122
Surface Mount Thick Film Resistor, Crg Series, 33 Ohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity 95W7122
Surface Mount Thick Film Resistor, CRG Series, 33 ohm, 330 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 33 ohm, 330 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGH0805F33RTR-ND 95W7122
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 33 Ohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573149 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details