CRGH0805F332K -- CRGH0805 1% 332K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 332K 0.33W Neohm - Te Connectivity
CRGH0805F332K
Description
CRGH0805 1% 332K 0.33W
Description
CRGH0805 1% 332K 0.33W
Suppliers
Crgh0805 1% 332K 0.33W Neohm - Te Connectivity
94X6077
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6077 |
|
Product Name
|
Crgh0805 1% 332K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details
Connector Type
Circular / Cylindrical Connectors
View Details