TE Connectivity Chip Resistor - Surface Mount CRGH0805F30R9

Description
30.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
30.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH0805F30R9-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH0805F30R9-ND
Chip Resistor - Surface Mount CRGH0805F30R9-ND
30.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

30.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CRGH0805F30R9-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4754FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers