CRGH0805F309K -- CRGH0805 1% 309K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 309K 0.33W Neohm - Te Connectivity
CRGH0805F309K
Description
CRGH0805 1% 309K 0.33W
Description
CRGH0805 1% 309K 0.33W
Suppliers
Crgh0805 1% 309K 0.33W Neohm - Te Connectivity
94X6065
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6065 |
|
Product Name
|
Crgh0805 1% 309K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Termination
Magnetic
Voltage Rating
12 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details