CRGH0805F301K -- CRGH0805 1% 301K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 301K 0.33W Neohm - Te Connectivity
CRGH0805F301K
Description
CRGH0805 1% 301K 0.33W
Description
CRGH0805 1% 301K 0.33W
Suppliers
Crgh0805 1% 301K 0.33W Neohm - Te Connectivity
94X6063
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6063 |
|
Product Name
|
Crgh0805 1% 301K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
PC Card Connector; Wire to Board Connector
Termination
Surface Mount
Voltage Rating
200 volts
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details