TE Connectivity Chip Resistor - Surface Mount CRGH0805F2K7

Description
RES 2.7K OHM 1% 1/3W 0805
Request a Quote Datasheet
Description
RES 2.7K OHM 1% 1/3W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0805F2K7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0805F2K7TR-ND
Chip Resistor - Surface Mount 1712-CRGH0805F2K7TR-ND
RES 2.7K OHM 1% 1/3W 0805

RES 2.7K OHM 1% 1/3W 0805

Buy Now Datasheet
Res, 2K7, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 12AC0348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
12AC0348
Res, 2K7, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 12AC0348
RES, 2K7, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7kohm; Product Range:CRGH Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K7, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7kohm; Product Range:CRGH Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 2.7 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity - 95W7110 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 2.7 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
95W7110
Surface Mount Thick Film Resistor, Crg Series, 2.7 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity 95W7110
Surface Mount Thick Film Resistor, CRG Series, 2.7 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 2.7 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CRGH0805F2K7TR-ND 12AC0348 95W7110
Product Name Chip Resistor - Surface Mount Res, 2K7, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 2.7 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details