Manufacturer: TE Connectivity
Win Source Part Number: 904741-CRGH0805F2K49
Series: CRGH, Neohm
Operating Temperature Range: -55°C ~ 155°C
Features: 2.49 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) - Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRGH0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Other Part Number: 3-1879510-3-ND, 3-1879510-3
RESISTOR, METAL GLAZE/THICK FILM, 0.33W, 1%, 100ppm, 2490ohm, SURFACE MOUNT, 0805, CHIP, ROHS COMPLIANT Product overview: CRGH0805F2K49 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33W, 2490ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33W, 2490ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH0805F2K49 can be used for catalog matching and distributor lookup.
2.49 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 904741-CRGH0805F2K49 | 52-CRGH0805F2K49 | CRGH0805F2K49-ND |
| Product Name | Chip Resistor - Surface Mount - CRGH0805F2K49 | SMD 0.33W 2490ohm Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Resistance Range | 2490 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 150 volts |