TE Connectivity Chip Resistor - Surface Mount CRGH0805F2K21

Description
2.21 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
2.21 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH0805F2K21-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH0805F2K21-ND
Chip Resistor - Surface Mount CRGH0805F2K21-ND
2.21 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

2.21 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CRGH0805F2K21-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5363FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers