TE Connectivity Chip Resistor - Surface Mount CRGH0805F2K2

Description
2.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote
Description
2.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 2K2, 0.33W, 1%, 0805, Thick Film from Neohm Te Connectivity is a high-power thick film chip resistor designed for industrial and general-purpose applications. It features a resistance value of 2.2 kΩ with a tolerance of ±1%. The power rating is 0.33 watts at an ambient temperature of 70°C, with a maximum working voltage of 150V. This resistor is available in the 0805 package size, which measures 2.00 mm x 1.25 mm. The construction includes a screen-printed resistive element with a passivation layer, ensuring durability and reliability. The resistor is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Resistor 2K2, 0.33W, 1%, 0805, Thick Film from Neohm Te Connectivity is a high-power thick film chip resistor designed for industrial and general-purpose applications. It features a resistance value of 2.2 kΩ with a tolerance of ±1%. The power rating is 0.33 watts at an ambient temperature of 70°C, with a maximum working voltage of 150V. This resistor is available in the 0805 package size, which measures 2.00 mm x 1.25 mm. The construction includes a screen-printed resistive element with a passivation layer, ensuring durability and reliability. The resistor is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129545CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129545CT-ND
Chip Resistor - Surface Mount A129545CT-ND
2.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

2.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129545TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129545TR-ND
Chip Resistor - Surface Mount A129545TR-ND
2.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

2.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129545DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129545DKR-ND
Chip Resistor - Surface Mount A129545DKR-ND
2.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

2.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGH0805F2K2 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGH0805F2K2
Chip Resistor - Surface Mount CRGH0805F2K2
CRGH0805 1% 2K2 0.33W

CRGH0805 1% 2K2 0.33W

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 2.2 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity - 95W7109 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 2.2 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
95W7109
Surface Mount Thick Film Resistor, Crg Series, 2.2 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity 95W7109
Surface Mount Thick Film Resistor, CRG Series, 2.2 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 2.2 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 0.33W, 1%, 0805, Thick Film; Resistance Neohm Te Connectivity - 46AK9324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.33W, 1%, 0805, Thick Film; Resistance Neohm Te Connectivity
46AK9324
Res, 2K2, 0.33W, 1%, 0805, Thick Film; Resistance Neohm Te Connectivity 46AK9324
RES, 2K2, 0.33W, 1%, 0805, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH SeriesRoHS Compliant: Yes

RES, 2K2, 0.33W, 1%, 0805, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A129545CT-ND CRGH0805F2K2 95W7109 46AK9324
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 2.2 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity Res, 2K2, 0.33W, 1%, 0805, Thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567551P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details