CRGH0805F27K4 -- CRGH0805 1% 27K4 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 27K4 0.33W Neohm - Te Connectivity
CRGH0805F27K4
Description
CRGH0805 1% 27K4 0.33W
Description
CRGH0805 1% 27K4 0.33W
Suppliers
Crgh0805 1% 27K4 0.33W Neohm - Te Connectivity
94X6031
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6031 |
|
Product Name
|
Crgh0805 1% 27K4 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details