CRGH0805F274K -- CRGH0805 1% 274K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 274K 0.33W Neohm - Te Connectivity
CRGH0805F274K
Description
CRGH0805 1% 274K 0.33W
Description
CRGH0805 1% 274K 0.33W
Suppliers
Crgh0805 1% 274K 0.33W Neohm - Te Connectivity
94X6033
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6033 |
|
Product Name
|
Crgh0805 1% 274K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details