TE Connectivity Chip Resistor - Surface Mount CRGH0805F270R

Description
270 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
270 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH0805F270R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH0805F270R-ND
Chip Resistor - Surface Mount CRGH0805F270R-ND
270 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

270 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 270 Ohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity - 95W7118 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 270 Ohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
95W7118
Surface Mount Thick Film Resistor, Crg Series, 270 Ohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity 95W7118
Surface Mount Thick Film Resistor, CRG Series, 270 ohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 270 ohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRGH0805F270R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRGH0805F270R
Resistors - Chip Resistor - Surface Mount CRGH0805F270R
RES 270 OHM 1% 1/3W 0805

RES 270 OHM 1% 1/3W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRGH0805F270R-ND 95W7118 CRGH0805F270R
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 270 Ohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers