TE Connectivity Chip Resistor - Surface Mount CRGH0805F270K

Description
RES 270K OHM 1% 1/3W 0805
Request a Quote Datasheet
Description
RES 270K OHM 1% 1/3W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0805F270KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0805F270KTR-ND
Chip Resistor - Surface Mount 1712-CRGH0805F270KTR-ND
RES 270K OHM 1% 1/3W 0805

RES 270K OHM 1% 1/3W 0805

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 270 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity - 95W7117 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 270 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
95W7117
Surface Mount Thick Film Resistor, Crg Series, 270 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity 95W7117
Surface Mount Thick Film Resistor, CRG Series, 270 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 270 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGH0805F270KTR-ND 95W7117
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 270 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details