CRGH0805F243K -- CRGH0805 1% 243K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 243K 0.33W Neohm - Te Connectivity
CRGH0805F243K
Description
CRGH0805 1% 243K 0.33W
Description
CRGH0805 1% 243K 0.33W
Suppliers
Crgh0805 1% 243K 0.33W Neohm - Te Connectivity
94X6015
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6015 |
|
Product Name
|
Crgh0805 1% 243K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details
Gender
Female / Jack
Termination
Screw Lug
Current Rating
15.0 amps
View Details