CRGH0805F23K2 -- CRGH0805 1% 23K2 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 23K2 0.33W Neohm - Te Connectivity
CRGH0805F23K2
Description
CRGH0805 1% 23K2 0.33W
Description
CRGH0805 1% 23K2 0.33W
Suppliers
Crgh0805 1% 23K2 0.33W Neohm - Te Connectivity
94X6003
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6003 |
|
Product Name
|
Crgh0805 1% 23K2 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details