CRGH0805F22R6 -- CRGH0805 1% 22R6 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 22R6 0.33W Neohm - Te Connectivity
CRGH0805F22R6
Description
CRGH0805 1% 22R6 0.33W
Description
CRGH0805 1% 22R6 0.33W
Suppliers
Crgh0805 1% 22R6 0.33W Neohm - Te Connectivity
94X5998
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5998 |
|
Product Name
|
Crgh0805 1% 22R6 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
50.0 to 120.0 amps
View Details
3 suppliers