CRGH0805F226K -- CRGH0805 1% 226K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 226K 0.33W Neohm - Te Connectivity
CRGH0805F226K
Description
CRGH0805 1% 226K 0.33W
Description
CRGH0805 1% 226K 0.33W
Suppliers
Crgh0805 1% 226K 0.33W Neohm - Te Connectivity
94X6001
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6001 |
|
Product Name
|
Crgh0805 1% 226K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details