CRGH0805F21K -- CRGH0805 1% 21K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 21K 0.33W Neohm - Te Connectivity
CRGH0805F21K
Description
CRGH0805 1% 21K 0.33W
Description
CRGH0805 1% 21K 0.33W
Suppliers
Crgh0805 1% 21K 0.33W Neohm - Te Connectivity
94X5987
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5987 |
|
Product Name
|
Crgh0805 1% 21K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Molex Signal Tech Industrial Ltd.
Connector Type
Circular / Cylindrical Connectors
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details