CRGH0805F210K -- CRGH0805 1% 210K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 210K 0.33W Neohm - Te Connectivity
CRGH0805F210K
Description
CRGH0805 1% 210K 0.33W
Description
CRGH0805 1% 210K 0.33W
Suppliers
Crgh0805 1% 210K 0.33W Neohm - Te Connectivity
94X5991
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5991 |
|
Product Name
|
Crgh0805 1% 210K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details