CRGH0805F1K96 -- CRGH0805 1% 1K96 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 1K96 0.33W Neohm - Te Connectivity
CRGH0805F1K96
Description
CRGH0805 1% 1K96 0.33W
Description
CRGH0805 1% 1K96 0.33W
Suppliers
Crgh0805 1% 1K96 0.33W Neohm - Te Connectivity
94X5844
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5844 |
|
Product Name
|
Crgh0805 1% 1K96 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details