CRGH0805F1K54 -- CRGH0805 1% 1K54 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 1K54 0.33W Neohm - Te Connectivity
CRGH0805F1K54
Description
CRGH0805 1% 1K54 0.33W
Description
CRGH0805 1% 1K54 0.33W
Suppliers
Crgh0805 1% 1K54 0.33W Neohm - Te Connectivity
94X5834
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5834 |
|
Product Name
|
Crgh0805 1% 1K54 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details