TE Connectivity Chip Resistor - Surface Mount CRGH0805F1K5

Description
1.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH0805F1K5-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH0805F1K5-ND
Chip Resistor - Surface Mount CRGH0805F1K5-ND
1.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

1.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8075655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075655
Surface Mount Resistors 8075655
TE Connectivity CRGH0805F1K5

TE Connectivity CRGH0805F1K5

Supplier's Site
Surface Mount Resistors - 1645436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645436
Surface Mount Resistors 1645436
TE Connectivity CRGH0805F1K5

TE Connectivity CRGH0805F1K5

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 1.5 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity - 95W7090 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 1.5 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
95W7090
Surface Mount Thick Film Resistor, Crg Series, 1.5 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity 95W7090
Surface Mount Thick Film Resistor, CRG Series, 1.5 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 1.5 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRGH0805F1K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRGH0805F1K5
Resistors - Chip Resistor - Surface Mount CRGH0805F1K5
RES SMD 1.5K OHM 1% 1/3W 0805

RES SMD 1.5K OHM 1% 1/3W 0805

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRGH0805F1K5-ND 8075655 95W7090 CRGH0805F1K5
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 1.5 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details