RES 1.2K OHM 1% 1/3W 0805
1.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
RES 1.2K OHM 1% 1/3W 0805
Surface Mount Thick Film Resistor, CRG Series, 1.2 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CRGH0805F1K2DKR-ND | 95W7089 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Crg Series, 1.2 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % |