TE Connectivity Surface Mount Resistors CRGH0805F1K0

Description
TE Connectivity CRGH0805F1K0
Request a Quote Datasheet
Description
TE Connectivity CRGH0805F1K0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8075651P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075651P
Surface Mount Resistors 8075651P
TE Connectivity CRGH0805F1K0

TE Connectivity CRGH0805F1K0

Supplier's Site
Surface Mount Resistors - 1615736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615736
Surface Mount Resistors 1615736
TE Connectivity CRGH0805F1K0

TE Connectivity CRGH0805F1K0

Supplier's Site
0.33W 150V Resistor - 52-CRGH0805F1K0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33W 150V Resistor
52-CRGH0805F1K0
0.33W 150V Resistor 52-CRGH0805F1K0
1kR 1% 0.33W 150V 0805 Thick Film Chip Resistor Product overview: CRGH0805F1K0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH0805F1K0 can be used for catalog matching and distributor lookup.

1kR 1% 0.33W 150V 0805 Thick Film Chip Resistor Product overview: CRGH0805F1K0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH0805F1K0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A126422DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126422DKR-ND
Chip Resistor - Surface Mount A126422DKR-ND
1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126422CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126422CT-ND
Chip Resistor - Surface Mount A126422CT-ND
1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126422TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126422TR-ND
Chip Resistor - Surface Mount A126422TR-ND
1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 1 Kohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity - 95W7088 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 1 Kohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity
95W7088
Surface Mount Thick Film Resistor, Crg Series, 1 Kohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity 95W7088
Surface Mount Thick Film Resistor, CRG Series, 1 kohm, 330 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 1 kohm, 330 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.33W, Thick Film, 0805; Resistance Neohm Te Connectivity - 52AK7718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.33W, Thick Film, 0805; Resistance Neohm Te Connectivity
52AK7718
Res, 1K, 1%, 0.33W, Thick Film, 0805; Resistance Neohm Te Connectivity 52AK7718
RES, 1K, 1%, 0.33W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

RES, 1K, 1%, 0.33W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8075651P 1615736 52-CRGH0805F1K0 A126422DKR-ND 95W7088 52AK7718
Product Name Surface Mount Resistors Surface Mount Resistors 0.33W 150V Resistor Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 1 Kohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity Res, 1K, 1%, 0.33W, Thick Film, 0805; Resistance Neohm Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Power Rating 0.3300 watts 0.3330 watts 0.3300 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details