CRGH0805F162K -- CRGH0805 1% 162K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 162K 0.33W Neohm - Te Connectivity
CRGH0805F162K
Description
CRGH0805 1% 162K 0.33W
Description
CRGH0805 1% 162K 0.33W
Suppliers
Crgh0805 1% 162K 0.33W Neohm - Te Connectivity
94X5932
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5932 |
|
Product Name
|
Crgh0805 1% 162K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details