TE Connectivity Chip Resistor - Surface Mount CRGH0805F150R

Description
150 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote
Description
150 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 150R, 1%, 0.33W, Thick Film, 0805 from Neohm Te Connectivity is a high-power thick film resistor designed for industrial and general-purpose applications. It features a resistance value of 150 ohms with a tolerance of ±1%, making it suitable for precision applications. The power rating is 0.33 watts at an ambient temperature of 70°C, with a maximum working voltage of 150V. The resistor is constructed using a screen-printed resistive element, trimmed to tolerance by laser, and has a final termination finish of electroplated matte tin over a nickel barrier layer. This component is RoHS compliant and is available in the 0805 package size, which measures 2.00 mm x 1.25 mm.

Datasheet Summary
Powered by GS/AI

The Resistor 150R, 1%, 0.33W, Thick Film, 0805 from Neohm Te Connectivity is a high-power thick film resistor designed for industrial and general-purpose applications. It features a resistance value of 150 ohms with a tolerance of ±1%, making it suitable for precision applications. The power rating is 0.33 watts at an ambient temperature of 70°C, with a maximum working voltage of 150V. The resistor is constructed using a screen-printed resistive element, trimmed to tolerance by laser, and has a final termination finish of electroplated matte tin over a nickel barrier layer. This component is RoHS compliant and is available in the 0805 package size, which measures 2.00 mm x 1.25 mm.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126421DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126421DKR-ND
Chip Resistor - Surface Mount A126421DKR-ND
150 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

150 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126421CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126421CT-ND
Chip Resistor - Surface Mount A126421CT-ND
150 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

150 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126421TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126421TR-ND
Chip Resistor - Surface Mount A126421TR-ND
150 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

150 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 150 Ohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity - 95W7104 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 150 Ohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
95W7104
Surface Mount Thick Film Resistor, Crg Series, 150 Ohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity 95W7104
Surface Mount Thick Film Resistor, CRG Series, 150 ohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 150 ohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 12AC0347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
12AC0347
Res, 150R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 12AC0347
RES, 150R, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150ohm; Product Range:CRGH Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150R, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150ohm; Product Range:CRGH Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 150R, 1%, 0.33W, Thick Film, 0805; Resistance Neohm Te Connectivity - 52AK7720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.33W, Thick Film, 0805; Resistance Neohm Te Connectivity
52AK7720
Res, 150R, 1%, 0.33W, Thick Film, 0805; Resistance Neohm Te Connectivity 52AK7720
RES, 150R, 1%, 0.33W, THICK FILM, 0805; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH SeriesRoHS Compliant: Yes

RES, 150R, 1%, 0.33W, THICK FILM, 0805; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A126421DKR-ND 95W7104 12AC0347 52AK7720
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 150 Ohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity Res, 150R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity Res, 150R, 1%, 0.33W, Thick Film, 0805; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805 0805; 0805 [2012 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1625892-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1823FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details