CRGH0805F14R -- CRGH0805 1% 14R 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 14R 0.33W Neohm - Te Connectivity
CRGH0805F14R
Description
CRGH0805 1% 14R 0.33W
Description
CRGH0805 1% 14R 0.33W
Suppliers
Crgh0805 1% 14R 0.33W Neohm - Te Connectivity
94X5905
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5905 |
|
Product Name
|
Crgh0805 1% 14R 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details