CRGH0805F147K -- CRGH0805 1% 147K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 147K 0.33W Neohm - Te Connectivity
CRGH0805F147K
Description
CRGH0805 1% 147K 0.33W
Description
CRGH0805 1% 147K 0.33W
Suppliers
Crgh0805 1% 147K 0.33W Neohm - Te Connectivity
94X5912
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5912 |
|
Product Name
|
Crgh0805 1% 147K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Coaxial Connector; RF and Microwave Connector
Gender
Male / Plug; Female / Jack
Mounting
Free Hanging (In-Line)
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details