CRGH0805F13R7 -- CRGH0805 1% 13R7 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 13R7 0.33W Neohm - Te Connectivity
CRGH0805F13R7
Description
CRGH0805 1% 13R7 0.33W
Description
CRGH0805 1% 13R7 0.33W
Suppliers
Crgh0805 1% 13R7 0.33W Neohm - Te Connectivity
94X5895
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5895 |
|
Product Name
|
Crgh0805 1% 13R7 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
230 to 400 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details