CRGH0805F130K -- CRGH0805 1% 130K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 130K 0.33W Neohm - Te Connectivity
CRGH0805F130K
Description
CRGH0805 1% 130K 0.33W
Description
CRGH0805 1% 130K 0.33W
Suppliers
Crgh0805 1% 130K 0.33W Neohm - Te Connectivity
94X5896
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5896 |
|
Product Name
|
Crgh0805 1% 130K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Female / Jack
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Mounting
4 Hole Panel Mount / Flange Mount
View Details