TE Connectivity Chip Resistor - Surface Mount CRGH0805F120R

Description
120 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0805F120RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0805F120RTR-ND
Chip Resistor - Surface Mount 1712-CRGH0805F120RTR-ND
120 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

120 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0805F120RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0805F120RCT-ND
Chip Resistor - Surface Mount 1712-CRGH0805F120RCT-ND
RES 120 OHM 1% 1/3W 0805

RES 120 OHM 1% 1/3W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0805F120RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0805F120RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH0805F120RDKR-ND
RES 120 OHM 1% 1/3W 0805

RES 120 OHM 1% 1/3W 0805

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 120 Ohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity - 95W7100 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 120 Ohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
95W7100
Surface Mount Thick Film Resistor, Crg Series, 120 Ohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity 95W7100
Surface Mount Thick Film Resistor, CRG Series, 120 ohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 120 ohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGH0805F120RTR-ND 95W7100
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 120 Ohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details