CRGH0805F11R3 -- CRGH0805 1% 11R3 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 11R3 0.33W Neohm - Te Connectivity
CRGH0805F11R3
Description
CRGH0805 1% 11R3 0.33W
Description
CRGH0805 1% 11R3 0.33W
Suppliers
Crgh0805 1% 11R3 0.33W Neohm - Te Connectivity
94X5867
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5867 |
|
Product Name
|
Crgh0805 1% 11R3 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details