CRGH0805F11K -- CRGH0805 1% 11K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 11K 0.33W Neohm - Te Connectivity
CRGH0805F11K
Description
CRGH0805 1% 11K 0.33W
Description
CRGH0805 1% 11K 0.33W
Suppliers
Crgh0805 1% 11K 0.33W Neohm - Te Connectivity
94X5862
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5862 |
|
Product Name
|
Crgh0805 1% 11K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
250 volts
Current Rating
6.0 to 35.0 amps
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details