CRGH0805F118K -- CRGH0805 1% 118K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 118K 0.33W Neohm - Te Connectivity
CRGH0805F118K
Description
CRGH0805 1% 118K 0.33W
Description
CRGH0805 1% 118K 0.33W
Suppliers
Crgh0805 1% 118K 0.33W Neohm - Te Connectivity
94X5876
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5876 |
|
Product Name
|
Crgh0805 1% 118K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
750.0 amps
View Details