CRGH0805F10R5 -- CRGH0805 1% 10R5 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 10R5 0.33W Neohm - Te Connectivity
CRGH0805F10R5
Description
CRGH0805 1% 10R5 0.33W
Description
CRGH0805 1% 10R5 0.33W
Suppliers
Crgh0805 1% 10R5 0.33W Neohm - Te Connectivity
94X5852
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5852 |
|
Product Name
|
Crgh0805 1% 10R5 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
750.0 amps
View Details