CRGH0805F102K -- CRGH0805 1% 102K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 102K 0.33W Neohm - Te Connectivity
CRGH0805F102K
Description
CRGH0805 1% 102K 0.33W
Description
CRGH0805 1% 102K 0.33W
Suppliers
Crgh0805 1% 102K 0.33W Neohm - Te Connectivity
94X5856
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5856 |
|
Product Name
|
Crgh0805 1% 102K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details