TE Connectivity Chip Resistor - Surface Mount CRGH0805F100R

Description
100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126416CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126416CT-ND
Chip Resistor - Surface Mount A126416CT-ND
100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126416TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126416TR-ND
Chip Resistor - Surface Mount A126416TR-ND
100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126416DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126416DKR-ND
Chip Resistor - Surface Mount A126416DKR-ND
100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8075636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075636
Surface Mount Resistors 8075636
TE Connectivity CRGH0805F100R

TE Connectivity CRGH0805F100R

Supplier's Site
Surface Mount Resistors - 8075636P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075636P
Surface Mount Resistors 8075636P
TE Connectivity CRGH0805F100R

TE Connectivity CRGH0805F100R

Supplier's Site
Surface Mount Resistors - 1616318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1616318
Surface Mount Resistors 1616318
TE Connectivity CRGH0805F100R

TE Connectivity CRGH0805F100R

Supplier's Site
Res, 100R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 12AC0346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
12AC0346
Res, 100R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 12AC0346
RES, 100R, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:CRGH Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100R, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:CRGH Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity - 95W7096 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
95W7096
Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity 95W7096
Surface Mount Thick Film Resistor, CRG Series, 100 ohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 100 ohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.33W, Thick Film, 0805; Resistance Neohm Te Connectivity - 52AK7719 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.33W, Thick Film, 0805; Resistance Neohm Te Connectivity
52AK7719
Res, 100R, 1%, 0.33W, Thick Film, 0805; Resistance Neohm Te Connectivity 52AK7719
RES, 100R, 1%, 0.33W, THICK FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH SeriesRoHS Compliant: Yes

RES, 100R, 1%, 0.33W, THICK FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A126416CT-ND 8075636 8075636P 12AC0346 95W7096 52AK7719
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 100R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity Res, 100R, 1%, 0.33W, Thick Film, 0805; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details