TE Connectivity Chip Resistor - Surface Mount CRGH0805F100K

Description
100 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126415DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126415DKR-ND
Chip Resistor - Surface Mount A126415DKR-ND
100 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

100 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126415CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126415CT-ND
Chip Resistor - Surface Mount A126415CT-ND
100 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

100 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126415TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126415TR-ND
Chip Resistor - Surface Mount A126415TR-ND
100 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

100 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8075627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075627
Surface Mount Resistors 8075627
TE Connectivity CRGH0805F100K

TE Connectivity CRGH0805F100K

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity - 95W7095 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
95W7095
Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity 95W7095
Surface Mount Thick Film Resistor, CRG Series, 100 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 100 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A126415DKR-ND 8075627 95W7095
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573184 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details