TE Connectivity Resistor Kits CRGH0805F-LAB-KIT

Description
Thick Film Resistor Kit 10 ~ 1M Ohm ±1% 1/3W Surface Mount 12100 Pieces (121 Values - 100 Each)
Request a Quote Datasheet
Description
Thick Film Resistor Kit 10 ~ 1M Ohm ±1% 1/3W Surface Mount 12100 Pieces (121 Values - 100 Each)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kits - 1712-CRGH0805F-LAB-KIT-ND - DigiKey
Thief River Falls, MN, United States
Thick Film Resistor Kit 10 ~ 1M Ohm ±1% 1/3W Surface Mount 12100 Pieces (121 Values - 100 Each)

Thick Film Resistor Kit 10 ~ 1M Ohm ±1% 1/3W Surface Mount 12100 Pieces (121 Values - 100 Each)

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGH0805F-LAB-KIT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGH0805F-LAB-KIT-ND
Chip Resistor - Surface Mount 1111-CRGH0805F-LAB-KIT-ND
THICK FILM RESISTORS-SMD

THICK FILM RESISTORS-SMD

Buy Now Datasheet
Resistor Assortment Kit, 0805, 10R-1M; Kit Contents Neohm Te Connectivity - 51AH8064 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Assortment Kit, 0805, 10R-1M; Kit Contents Neohm Te Connectivity
51AH8064
Resistor Assortment Kit, 0805, 10R-1M; Kit Contents Neohm Te Connectivity 51AH8064
RESISTOR ASSORTMENT KIT, 0805, 10R-1M; Kit Contents:100-Pcs of Each 121 Values CRGH Series 0805Size, 1%, 10 OHM-1M OHM Thick Film Resistors; Power Rating:330mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1% RoHS Compliant: Yes

RESISTOR ASSORTMENT KIT, 0805, 10R-1M; Kit Contents:100-Pcs of Each 121 Values CRGH Series 0805Size, 1%, 10 OHM-1M OHM Thick Film Resistors; Power Rating:330mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CRGH0805F-LAB-KIT-ND 1111-CRGH0805F-LAB-KIT-ND 51AH8064
Product Name Resistor Kits Chip Resistor - Surface Mount Resistor Assortment Kit, 0805, 10R-1M; Kit Contents Neohm Te Connectivity
Category / Application General Use General Use
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Resistance Range 10 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers