8.2 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
TE Connectivity CRGH0603J8K2
TE Connectivity CRGH0603J8K2
Surface Mount Thick Film Resistor, CRG Series, 8.2 kohm, 200 mW, - 5%, 50 V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, CRG Series, 8.2 kohm, 200 mW, - 5%, 50 V
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRGH0603J8K2-ND | 8075623 | 95W7083 | 94X5802 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Thick Film Resistor, Crg Series, 8.2 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity | Surface Mount Thick Film Resistor, Crg Series, 8.2 Kohm, 200 Mw, 5%, 50 V Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Tolerance | 5 +/- % |