TE Connectivity Chip Resistor - Surface Mount CRGH0603J82K

Description
82 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
82 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH0603J82K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH0603J82K-ND
Chip Resistor - Surface Mount CRGH0603J82K-ND
82 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

82 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8075611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075611
Surface Mount Resistors 8075611
TE Connectivity CRGH0603J82K

TE Connectivity CRGH0603J82K

Supplier's Site
Surface Mount Resistors - 1615762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615762
Surface Mount Resistors 1615762
TE Connectivity CRGH0603J82K

TE Connectivity CRGH0603J82K

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 82 Kohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity - 94X5805 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 82 Kohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity
94X5805
Surface Mount Thick Film Resistor, Crg Series, 82 Kohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity 94X5805
Surface Mount Thick Film Resistor, CRG Series, 82 kohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric]

Surface Mount Thick Film Resistor, CRG Series, 82 kohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric]

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGH0603J82K-ND 8075611 94X5805
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 82 Kohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details