TE Connectivity Crgh0603 5% 7K5 0.2W Neohm - Te Connectivity CRGH0603J7K5

Description
CRGH0603 5% 7K5 0.2W
Description
CRGH0603 5% 7K5 0.2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH0603 5% 7K5 0.2W is a high power thick film chip resistor from the CRGH series, designed for applications requiring reliable performance in compact sizes. It has a power rating of 0.2 watts and a resistance value of 7.5 kΩ with a tolerance of ±5%. The resistor operates effectively within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 150 volts. This component is RoHS compliant, making it suitable for environmentally conscious designs. Its small 0603 case size allows for efficient use in space-constrained applications.

Datasheet Summary
Powered by GS/AI

The CRGH0603 5% 7K5 0.2W is a high power thick film chip resistor from the CRGH series, designed for applications requiring reliable performance in compact sizes. It has a power rating of 0.2 watts and a resistance value of 7.5 kΩ with a tolerance of ±5%. The resistor operates effectively within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 150 volts. This component is RoHS compliant, making it suitable for environmentally conscious designs. Its small 0603 case size allows for efficient use in space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Crgh0603 5% 7K5 0.2W Neohm - Te Connectivity - 94X5795 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0603 5% 7K5 0.2W Neohm - Te Connectivity
94X5795
Crgh0603 5% 7K5 0.2W Neohm - Te Connectivity 94X5795
CRGH0603 5% 7K5 0.2W

CRGH0603 5% 7K5 0.2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X5795
Product Name Crgh0603 5% 7K5 0.2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - TE-A-2435-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details