CRGH0603J6R2 -- CRGH0603 5% 6R2 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 5% 6R2 0.2W Neohm - Te Connectivity
CRGH0603J6R2
Description
CRGH0603 5% 6R2 0.2W
Description
CRGH0603 5% 6R2 0.2W
Datasheet
Suppliers
Crgh0603 5% 6R2 0.2W Neohm - Te Connectivity
94X5785
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5785 |
|
Product Name
|
Crgh0603 5% 6R2 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers