CRGH0603J6K2 -- CRGH0603 5% 6K2 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 5% 6K2 0.2W Neohm - Te Connectivity
CRGH0603J6K2
Description
CRGH0603 5% 6K2 0.2W
Description
CRGH0603 5% 6K2 0.2W
Datasheet
Suppliers
Crgh0603 5% 6K2 0.2W Neohm - Te Connectivity
94X5781
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5781 |
|
Product Name
|
Crgh0603 5% 6K2 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details