CRGH0603J5M1 -- CRGH0603 5% 5M1 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 5% 5M1 0.2W Neohm - Te Connectivity
CRGH0603J5M1
Description
CRGH0603 5% 5M1 0.2W
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Datasheet
Description
CRGH0603 5% 5M1 0.2W
Datasheet
Suppliers
Crgh0603 5% 5M1 0.2W Neohm - Te Connectivity
94X5769
Supplier's Site
Datasheet
Crgh0603 5% 5M1 0.2W Neohm - Te Connectivity
35AC0781
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5769 |
|
Product Name
|
Crgh0603 5% 5M1 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details