The CRG Series Surface Mount Thick Film Resistor has a nominal resistance of 560 ohms and a power rating of 200 mW. It features a tolerance of ±5% and a maximum working voltage of 50 V. This resistor is designed in a compact 0603 (1608 metric) package, making it suitable for space-constrained applications. It is RoHS compliant, ensuring it meets environmental regulations. The resistor is part of a series that supports a wide resistance range from 1.0Ω to 10MΩ, providing versatility for various electronic designs.
560 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
560 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
560 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Surface Mount Thick Film Resistor, CRG Series, 560 ohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
RES SMD 560 OHM 5% 1/5W 0603
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A126411CT-ND | 95W7076 | CRGH0603J560R |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Crg Series, 560 Ohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 (1608 Metric) |
| Resistance Range | 560 ohms | 560 ohms |