TE Connectivity Crgh0603 5% 51R 0.2W Neohm - Te Connectivity CRGH0603J51R

Description
CRGH0603 5% 51R 0.2W
Description
CRGH0603 5% 51R 0.2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH0603 5% 51R 0.2W is a high power thick film chip resistor designed for various electronic applications. It has a power rating of 0.2 watts and a resistance value of 51 ohms with a tolerance of ±5%. This resistor is suitable for use in environments with ambient temperatures up to 70°C, with derating required for higher temperatures. The maximum working voltage is 150 volts, and it can withstand overload voltages up to 300 volts. The resistor is compliant with RoHS standards, making it suitable for environmentally conscious designs. It is packaged in tape for easy handling and placement in automated assembly processes. This component is ideal for engineers looking for reliable performance in compact applications.

Datasheet Summary
Powered by GS/AI

The CRGH0603 5% 51R 0.2W is a high power thick film chip resistor designed for various electronic applications. It has a power rating of 0.2 watts and a resistance value of 51 ohms with a tolerance of ±5%. This resistor is suitable for use in environments with ambient temperatures up to 70°C, with derating required for higher temperatures. The maximum working voltage is 150 volts, and it can withstand overload voltages up to 300 volts. The resistor is compliant with RoHS standards, making it suitable for environmentally conscious designs. It is packaged in tape for easy handling and placement in automated assembly processes. This component is ideal for engineers looking for reliable performance in compact applications.

Suppliers

Company
Product
Description
Supplier Links
Crgh0603 5% 51R 0.2W Neohm - Te Connectivity - 94X5774 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0603 5% 51R 0.2W Neohm - Te Connectivity
94X5774
Crgh0603 5% 51R 0.2W Neohm - Te Connectivity 94X5774
CRGH0603 5% 51R 0.2W

CRGH0603 5% 51R 0.2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X5774
Product Name Crgh0603 5% 51R 0.2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details